Brady Corporation Floor Footprints - Green Toughstripe Polyester 104407

Description
ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10. Superior Durability: ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Footprint floor stickers withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new
Description
ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10. Superior Durability: ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Footprint floor stickers withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Suppliers

Company
Product
Description
Supplier Links
Floor Footprints - Green Toughstripe Polyester - 104407 - Brady Corporation
Milwaukee, WI, USA
Floor Footprints - Green Toughstripe Polyester
104407
Floor Footprints - Green Toughstripe Polyester 104407
ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10. Superior Durability: ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Footprint floor stickers withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

ToughStripe™ Floor Footprints are designed to be easily applied by hand. These footprint floor stickers can be used to visually direct traffic throughout your facility. Floor footprints are sold in packages of 10.

Superior Durability:

ToughStripe™ Floor Footprints are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done.

  • Footprint floor stickers withstand forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ Floor Footprints can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Footprints offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104407
Product Name Floor Footprints - Green Toughstripe Polyester
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details