Brady Corporation Floor Dots - 3.5" Blue Toughstripe Polyester 104402

Description
Superior Durability: ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new
Description
Superior Durability: ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Suppliers

Company
Product
Description
Supplier Links
Floor Dots - 3.5
Milwaukee, WI, USA
Floor Dots - 3.5" Blue Toughstripe Polyester
104402
Floor Dots - 3.5" Blue Toughstripe Polyester 104402
Superior Durability: ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Superior Durability:

ToughStripe™ Floor Dots are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done.

  • Withstands forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ Floor Dots can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Dots offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104402
Product Name Floor Dots - 3.5" Blue Toughstripe Polyester
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details