Brady Corporation
House Keeping Sign
103893
Description
House Keeping Sign
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
House Keeping Sign
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
103893 |
2267-103893-ND |
|
Product Name
|
House Keeping Sign |
Signs, Nameplates, Posters |
|
Materials of Construction
|
Plastic / Film
|
Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Plastic / Film; Polyester
Features
Adhesive Backed
Width
3.94 inches (100 mm)
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details