Brady Corporation
Gas Cylinder Status Sign
103855
Description
Gas Cylinder Status Sign
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Gas Cylinder Status Sign
Request a Quote
Email Supplier
Datasheet
Suppliers
Gas Cylinder Status Sign
103855
Supplier's Site
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
103855 |
2267-103855-ND |
|
Product Name
|
Gas Cylinder Status Sign |
Signs, Nameplates, Posters |
|
Safety / Warning Type
|
HAZMAT (Hazaondous Material)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Safety / Warning Type
No unauthorised access
Materials of Construction
Metal; Aluminium
Height
0.3281 ft (1 dm)
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details