Brady Corporation
Security Sign
103851
Description
Security Sign
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Security Sign
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
103851 |
2267-103851-ND |
|
Product Name
|
Security Sign |
Signs, Nameplates, Posters |
|
Materials of Construction
|
Plastic / Film
|
Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Plastic / Film; Polyester
Features
Adhesive Backed
Width
17.72 inches (450 mm)
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details
Materials of Construction
Plastic / Film
Features
Adhesive Backed
View Details