North Carolina State Specific ADA Sign
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: RESERVED PARKING MAXIMUM PENALTY $250. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 103763 | 754473-50152 |
| Product Name | North Carolina State Specific ADA Sign | Brady Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 24 in Height - TEXT: RESERVED PARKING MAXIMUM PENALTY $250 - 103763 |
| Materials of Construction | Metal | Metal; Aluminum |