Brady Corporation Minnesota State Specific ADA Sign 103761

Description
Minnesota State Specific ADA Sign
Description
Minnesota State Specific ADA Sign

Suppliers

Company
Product
Description
Supplier Links
Minnesota State Specific ADA Sign - 103761 - Brady Corporation
Milwaukee, WI, USA
Minnesota State Specific ADA Sign
103761
Minnesota State Specific ADA Sign 103761
Minnesota State Specific ADA Sign

Minnesota State Specific ADA Sign

Supplier's Site
Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING VEHICLE ID REQUIRED UP TO $200 FINE FOR VIOLATION - 103761 - 754473-50148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING VEHICLE ID REQUIRED UP TO $200 FINE FOR VIOLATION - 103761
754473-50148
Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING VEHICLE ID REQUIRED UP TO $200 FINE FOR VIOLATION - 103761 754473-50148
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: PARKING VEHICLE ID REQUIRED UP TO $200 FINE FOR VIOLATION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: PARKING VEHICLE ID REQUIRED UP TO $200 FINE FOR VIOLATION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 103761 754473-50148
Product Name Minnesota State Specific ADA Sign Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING VEHICLE ID REQUIRED UP TO $200 FINE FOR VIOLATION - 103761
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details