Brady Corporation California State Specific ADA Sign 103753

Description
California State Specific ADA Sign
Description
California State Specific ADA Sign

Suppliers

Company
Product
Description
Supplier Links
California State Specific ADA Sign - 103753 - Brady Corporation
Milwaukee, WI, USA
California State Specific ADA Sign
103753
California State Specific ADA Sign 103753
California State Specific ADA Sign

California State Specific ADA Sign

Supplier's Site
Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING ONLY - 103753 - 754473-50090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING ONLY - 103753
754473-50090
Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING ONLY - 103753 754473-50090
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: PARKING ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: PARKING ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 103753 754473-50090
Product Name California State Specific ADA Sign Brady Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING ONLY - 103753
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.3281 ft (1 dm)
View Details