Brady Corporation Evacuation Plan Insert Holder 102849

Description
Simply print and insert your evacuation map. 17 1/2" W x 13 1/2" H frame holds standard 17" W x 11" H insert. Non-glare, scratch-resistant finish with vivid red border with raised white lettering. 2 adhesive mounting strips on back for easy installation.
Request a Quote Datasheet
Description
Simply print and insert your evacuation map. 17 1/2" W x 13 1/2" H frame holds standard 17" W x 11" H insert. Non-glare, scratch-resistant finish with vivid red border with raised white lettering. 2 adhesive mounting strips on back for easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evacuation Plan Insert Holder - 102849 - Brady Corporation
Milwaukee, WI, USA
Evacuation Plan Insert Holder
102849
Evacuation Plan Insert Holder 102849
Simply print and insert your evacuation map. 17 1/2" W x 13 1/2" H frame holds standard 17" W x 11" H insert. Non-glare, scratch-resistant finish with vivid red border with raised white lettering. 2 adhesive mounting strips on back for easy installation.

Simply print and insert your evacuation map. 17 1/2" W x 13 1/2" H frame holds standard 17" W x 11" H insert. Non-glare, scratch-resistant finish with vivid red border with raised white lettering. 2 adhesive mounting strips on back for easy installation.

Supplier's Site
Signs, Nameplates, Posters - 2267-102849-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-102849-ND
Signs, Nameplates, Posters 2267-102849-ND
RED/WHITE EVACUATION MAP INSERT

RED/WHITE EVACUATION MAP INSERT

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 102849 2267-102849-ND
Product Name Evacuation Plan Insert Holder Signs, Nameplates, Posters
Width 17.5 inches (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details