Brady Corporation Vinyl Aisle Marking Tape - 4" Brown 102840

Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.
Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Aisle Marking Tape - 4
Milwaukee, WI, USA
Vinyl Aisle Marking Tape - 4" Brown
102840
Vinyl Aisle Marking Tape - 4" Brown 102840
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 102840
Product Name Vinyl Aisle Marking Tape - 4" Brown
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
1 Oz. Copper Foil Tape - 1194 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0660 mm)
Adhesive Copper
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details