Brady Corporation Vinyl Aisle Marking Tape - 2" Brown 102828

Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.
Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Aisle Marking Tape - 2
Milwaukee, WI, USA
Vinyl Aisle Marking Tape - 2" Brown
102828
Vinyl Aisle Marking Tape - 2" Brown 102828
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 102828
Product Name Vinyl Aisle Marking Tape - 2" Brown
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Dublfilmr Double Coated Cloth Tape - 174 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Uncoated Cloth
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details