Brady Corporation Vinyl Aisle Marking Tape - 2" Grey 102826

Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.
Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Aisle Marking Tape - 2
Milwaukee, WI, USA
Vinyl Aisle Marking Tape - 2" Grey
102826
Vinyl Aisle Marking Tape - 2" Grey 102826
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 102826
Product Name Vinyl Aisle Marking Tape - 2" Grey
Color Grey
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details