Brady Corporation Brady Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 102491 102491

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NO SMOKING.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NO SMOKING.

Suppliers

Company
Product
Description
Supplier Links
Brady Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 102491 - 754473-01019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 102491
754473-01019
Brady Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 102491 754473-01019
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NO SMOKING.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NO SMOKING.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-01019
Product Name Brady Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 102491
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details