R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-00982 |
| Product Name | Brady Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 102454 |
| Safety / Warning Type | Electrical / High Voltage |