Brady Corporation Labels, Stickers, Decals - Preprinted 102312

Description
B302 3.5X6 BLK/RED/W 100/RL FLAS
Request a Quote Datasheet
Description
B302 3.5X6 BLK/RED/W 100/RL FLAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-102312-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-102312-ND
Labels, Stickers, Decals - Preprinted 2267-102312-ND
B302 3.5X6 BLK/RED/W 100/RL FLAS

B302 3.5X6 BLK/RED/W 100/RL FLAS

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 6 in Width - 3 1/2 in Height - 102312 - 754476-00904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 6 in Width - 3 1/2 in Height - 102312
754476-00904
Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 6 in Width - 3 1/2 in Height - 102312 754476-00904
The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 6 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 6 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-102312-ND 754476-00904
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 6 in Width - 3 1/2 in Height - 102312
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details