Brady Corporation 3.5" x 5" Arc Flash & Shock Labels (Warning, Pictogram) 102307

Description
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.
Request a Quote Datasheet
Description
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
Milwaukee, WI, USA
3.5" x 5" Arc Flash & Shock Labels (Warning, Pictogram)
102307
3.5" x 5" Arc Flash & Shock Labels (Warning, Pictogram) 102307
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.

Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-102307-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-102307-ND
Labels, Stickers, Decals - Preprinted 2267-102307-ND
B302 3.5X5 BK,ORG,RED/WH 100/RL

B302 3.5X5 BK,ORG,RED/WH 100/RL

Buy Now Datasheet
Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING ARC FLASH AND SHOCK HAZARD APPROPRIATE PPE REQUIRED DO NOT OPERATE CONTR - 754476-00899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING ARC FLASH AND SHOCK HAZARD APPROPRIATE PPE REQUIRED DO NOT OPERATE CONTR
754476-00899
Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING ARC FLASH AND SHOCK HAZARD APPROPRIATE PPE REQUIRED DO NOT OPERATE CONTR 754476-00899
The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. These arc flash labels frequently have text printed on them. Printed text is WARNING ARC FLASH AND SHOCK HAZARD APPROPRIATE PPE REQUIRED DO NOT OPERATE CONTROLS OR OPEN COVERS WITHOUT APPROPRIATE PERSONAL PROTECTION EQUIPMENT. FAILURE TO COMPLY MAY RESULT IN INJURY OR DEATH! REFER TO NFPA 70E FOR MINIMUM PPE REQUIREMENTS.irement s. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. These arc flash labels frequently have text printed on them. Printed text is WARNING ARC FLASH AND SHOCK HAZARD APPROPRIATE PPE REQUIRED DO NOT OPERATE CONTROLS OR OPEN COVERS WITHOUT APPROPRIATE PERSONAL PROTECTION EQUIPMENT. FAILURE TO COMPLY MAY RESULT IN INJURY OR DEATH! REFER TO NFPA 70E FOR MINIMUM PPE REQUIREMENTS.irements. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 102307 2267-102307-ND 754476-00899
Product Name 3.5" x 5" Arc Flash & Shock Labels (Warning, Pictogram) Labels, Stickers, Decals - Preprinted Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING ARC FLASH AND SHOCK HAZARD APPROPRIATE PPE REQUIRED DO NOT OPERATE CONTR
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details