Brady Corporation 2" x 4" Arc Flash & Shock Labels (Warning) 101519

Description
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.
Request a Quote
Description
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Label, Warning, 4Inx2In, 10Pcs is designed for indicating arc flash and shock hazards, complying with current NEC labeling requirements. Each label measures 2 inches in height and 4 inches in width, featuring a black and orange warning legend on a white background that states "WARNING ARC FLASH & SHOCK HAZARD Appropriate personal protection equipment required." Made from self-sticking polyester, these labels are suitable for a variety of surfaces and are built to withstand harsh environments due to their industrial-grade adhesive and overlaminate. The product is packaged with 10 labels per unit, making it a practical choice for safety labeling in industrial settings.

Datasheet Summary
Powered by GS/AI

The Label, Warning, 4Inx2In, 10Pcs is designed for indicating arc flash and shock hazards, complying with current NEC labeling requirements. Each label measures 2 inches in height and 4 inches in width, featuring a black and orange warning legend on a white background that states "WARNING ARC FLASH & SHOCK HAZARD Appropriate personal protection equipment required." Made from self-sticking polyester, these labels are suitable for a variety of surfaces and are built to withstand harsh environments due to their industrial-grade adhesive and overlaminate. The product is packaged with 10 labels per unit, making it a practical choice for safety labeling in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
2
Milwaukee, WI, USA
2" x 4" Arc Flash & Shock Labels (Warning)
101519
2" x 4" Arc Flash & Shock Labels (Warning) 101519
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.

Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-101519-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-101519-ND
Labels, Stickers, Decals - Preprinted 2267-101519-ND
B302 2X4 BLK,ORG/WHT 10/PAC FLAS

B302 2X4 BLK,ORG/WHT 10/PAC FLAS

Buy Now Datasheet
Label, Warning, 4Inx2In, 10Pcs; Label Type Brady - 10M3683 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 4Inx2In, 10Pcs; Label Type Brady
10M3683
Label, Warning, 4Inx2In, 10Pcs; Label Type Brady 10M3683
LABEL, WARNING, 4INX2IN, 10PCS; Label Type:Warning; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Warning Arc Flash And Shock Hazard Appropriate PPE Required; Pack Quantity:10 RoHS Compliant: NA

LABEL, WARNING, 4INX2IN, 10PCS; Label Type:Warning; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Warning Arc Flash And Shock Hazard Appropriate PPE Required; Pack Quantity:10 RoHS Compliant: NA

Supplier's Site Datasheet
Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = WARNING ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED - 754476-00897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = WARNING ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED
754476-00897
Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = WARNING ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED 754476-00897
The Brady arc flash label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 4 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. These arc flash labels frequently have text printed on them. Printed text is WARNING ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady arc flash label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 4 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. These arc flash labels frequently have text printed on them. Printed text is WARNING ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 101519 2267-101519-ND 10M3683 754476-00897
Product Name 2" x 4" Arc Flash & Shock Labels (Warning) Labels, Stickers, Decals - Preprinted Label, Warning, 4Inx2In, 10Pcs; Label Type Brady Brady B-302 Black / Orange on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = WARNING ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 8134508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No mobiles
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details