Brady Corporation 2" x 4" Arc Flash & Shock Labels (Danger) 101518

Description
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.
Request a Quote Datasheet
Description
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Milwaukee, WI, USA
2" x 4" Arc Flash & Shock Labels (Danger)
101518
2" x 4" Arc Flash & Shock Labels (Danger) 101518
Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.

Brady's Arc Flash labels meet the current NEC labeling requirements. With the industrial grade adhesive, these labels stick permanently to a wide variety of surfaces. These basic arch flash labels are also made of a polyester material with an overlaminate to withstand harsh environments.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-101518-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-101518-ND
Labels, Stickers, Decals - Preprinted 2267-101518-ND
B302 2X4 BLK,RED/WHT 100/RL FLAS

B302 2X4 BLK,RED/WHT 100/RL FLAS

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = DANGER ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED - 10 - 754476-00896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = DANGER ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED - 10
754476-00896
Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = DANGER ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED - 10 754476-00896
The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 4 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. These arc flash labels frequently have text printed on them. Printed text is DANGER ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 4 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. These arc flash labels frequently have text printed on them. Printed text is DANGER ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 101518 2267-101518-ND 754476-00896
Product Name 2" x 4" Arc Flash & Shock Labels (Danger) Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester Arc Flash Label - 4 in Width - 2 in Height - Printed Text = DANGER ARC FLASH & SHOCK HAZARD APPROPRIATE PERSONAL PROTECTION EQUIPMENT REQUIRED - 10
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details