Boyd Heatsinks TV5G

Description
Channel Heatsink featuring twisted fins
Request a Quote Datasheet
Description
Channel Heatsink featuring twisted fins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 7124295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124295
Heatsinks 7124295
Channel Heatsink featuring twisted fins

Channel Heatsink featuring twisted fins

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 10WX1058 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10WX1058
Heat Sink; Thermal Resistance Boyd 10WX1058
HEAT SINK; Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:22mm; External Height - Metric:19mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:22mm; External Height - Metric:19mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7124295 10WX1058
Product Name Heatsinks Heat Sink; Thermal Resistance Boyd
L 19 mm (0.7480 inch) 19 mm (0.7480 inch)
W 22 mm (0.8661 inch) 22 mm (0.8661 inch)
H 19 mm (0.7480 inch) 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846715 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 19 mm (0.7480 inch)
W 19 mm (0.7480 inch)
H 10 mm (0.3937 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details