Boyd Heatsinks SW38-2G

Description
Extruded Heatsink unequal channel width
Request a Quote Datasheet
Description
Extruded Heatsink unequal channel width
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 7124298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124298
Heatsinks 7124298
Extruded Heatsink unequal channel width

Extruded Heatsink unequal channel width

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 01M5294 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
01M5294
Heat Sink; Thermal Resistance Boyd 01M5294
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:38mm; External Length - Metric:34mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:38mm; External Length - Metric:34mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7124298 01M5294
Product Name Heatsinks Heat Sink; Thermal Resistance Boyd
L 12 mm (0.4921 inch) 34 mm (1.34 inch)
W 34.5 mm (1.36 inch) 12.5 mm (0.4921 inch)
H 38 mm (1.5 inch) 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 40 mm (1.57 inch)
Mounting Screw
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details