Boyd Surface Protection

Description
Boyd’s surface protection and protective film solutions are designed to protect products through various operations, sales and consumer use stages. Protection can be temporary and short term during fabrication processes or permanent and long term during consumer use including: converting, production, fabrication, packaging, handling, shipping, storage, installation, mounting and personal storage or use. Solutions Optimized to protect against:- surface scratches & contamination - high reject or defect rates due to cosmetic flaws - re-work to remove surface imperfections - costly returns due to surface imperfections Transparent film, thin with high purity surface protection Optically clear or colored Cleanroom manufactured for ultimate optical purity Anti glare film & anti-reflection for enhanced outdoor consumer use Anti-scratch Bubble free for efficient assembly operations & ease of use with consumers Anti-fingerprint for high purity requirements Release liners with customized adhesion strengths for improved assembly operations Removes cleanly – no adhesive residue Bonds to a wide variety of plastics & glass Variety of materials for different characteristics & performance requirements including polyethylene film & polyester film UV resistant Printable for incorporation of branding or instructions Materials Polyethylene film Polyester film Polypropylene film Transparent film Market Applications: Electronic devices Plastic components Polarizing film, anti glare film Sheet metal Glass screens & components Sheet form or coiled steel Mirrors Plastic, glass, LCD, OLED display screens High-gloss screen printed nameplates Polished plastic or steel Exterior displays Privacy films Any plastic, metal or glass surface requiring short-term scratch resistance
Description
Boyd’s surface protection and protective film solutions are designed to protect products through various operations, sales and consumer use stages. Protection can be temporary and short term during fabrication processes or permanent and long term during consumer use including: converting, production, fabrication, packaging, handling, shipping, storage, installation, mounting and personal storage or use. Solutions Optimized to protect against:- surface scratches & contamination - high reject or defect rates due to cosmetic flaws - re-work to remove surface imperfections - costly returns due to surface imperfections Transparent film, thin with high purity surface protection Optically clear or colored Cleanroom manufactured for ultimate optical purity Anti glare film & anti-reflection for enhanced outdoor consumer use Anti-scratch Bubble free for efficient assembly operations & ease of use with consumers Anti-fingerprint for high purity requirements Release liners with customized adhesion strengths for improved assembly operations Removes cleanly – no adhesive residue Bonds to a wide variety of plastics & glass Variety of materials for different characteristics & performance requirements including polyethylene film & polyester film UV resistant Printable for incorporation of branding or instructions Materials Polyethylene film Polyester film Polypropylene film Transparent film Market Applications: Electronic devices Plastic components Polarizing film, anti glare film Sheet metal Glass screens & components Sheet form or coiled steel Mirrors Plastic, glass, LCD, OLED display screens High-gloss screen printed nameplates Polished plastic or steel Exterior displays Privacy films Any plastic, metal or glass surface requiring short-term scratch resistance

Suppliers

Company
Product
Description
Supplier Links
Surface Protection -  - Boyd
Pleasanton, CA, United States
Surface Protection
Surface Protection
Boyd’s surface protection and protective film solutions are designed to protect products through various operations, sales and consumer use stages. Protection can be temporary and short term during fabrication processes or permanent and long term during consumer use including: converting, production, fabrication, packaging, handling, shipping, storage, installation, mounting and personal storage or use. Solutions Optimized to protect against:- surface scratches & contamination - high reject or defect rates due to cosmetic flaws - re-work to remove surface imperfections - costly returns due to surface imperfections Transparent film, thin with high purity surface protection Optically clear or colored Cleanroom manufactured for ultimate optical purity Anti glare film & anti-reflection for enhanced outdoor consumer use Anti-scratch Bubble free for efficient assembly operations & ease of use with consumers Anti-fingerprint for high purity requirements Release liners with customized adhesion strengths for improved assembly operations Removes cleanly – no adhesive residue Bonds to a wide variety of plastics & glass Variety of materials for different characteristics & performance requirements including polyethylene film & polyester film UV resistant Printable for incorporation of branding or instructions Materials Polyethylene film Polyester film Polypropylene film Transparent film Market Applications: Electronic devices Plastic components Polarizing film, anti glare film Sheet metal Glass screens & components Sheet form or coiled steel Mirrors Plastic, glass, LCD, OLED display screens High-gloss screen printed nameplates Polished plastic or steel Exterior displays Privacy films Any plastic, metal or glass surface requiring short-term scratch resistance

Boyd’s surface protection and protective film solutions are designed to protect products through various operations, sales and consumer use stages. Protection can be temporary and short term during fabrication processes or permanent and long term during consumer use including: converting, production, fabrication, packaging, handling, shipping, storage, installation, mounting and personal storage or use.

Solutions

  • Optimized to protect against:- surface scratches & contamination
    - high reject or defect rates due to cosmetic flaws
    - re-work to remove surface imperfections
    - costly returns due to surface imperfections
  • Transparent film, thin with high purity surface protection
  • Optically clear or colored
  • Cleanroom manufactured for ultimate optical purity
  • Anti glare film & anti-reflection for enhanced outdoor consumer use
  • Anti-scratch
  • Bubble free for efficient assembly operations & ease of use with consumers
  • Anti-fingerprint for high purity requirements
  • Release liners with customized adhesion strengths for improved assembly operations
  • Removes cleanly – no adhesive residue
  • Bonds to a wide variety of plastics & glass
  • Variety of materials for different characteristics & performance requirements including polyethylene film & polyester film
  • UV resistant
  • Printable for incorporation of branding or instructions

Materials

  • Polyethylene film
  • Polyester film
  • Polypropylene film
  • Transparent film

Market Applications:

  • Electronic devices
  • Plastic components
  • Polarizing film, anti glare film
  • Sheet metal
  • Glass screens & components
  • Sheet form or coiled steel
  • Mirrors
  • Plastic, glass, LCD, OLED display screens
  • High-gloss screen printed nameplates
  • Polished plastic or steel
  • Exterior displays
  • Privacy films
  • Any plastic, metal or glass surface requiring short-term scratch resistance
Supplier's Site

Technical Specifications

  Boyd
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Surface Protection
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
ptfe stopper -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Laboratory glassware sealing,Chemical storage vessels and reaction flasks,Food-grade containers and pharmaceutical bottles
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
End plate - 282-330 - WAGO
Specs
Form / Shape Plate
Thickness 1.28 inch (32.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details