Boyd Stamped Dampers

Description
Boyd’s experienced technical team has expertise in stamped and fabricated metal components ideal for long term and dependable performance requirements for structural components like mounting and metal brackets made from SUS 304 stainless steel to hard disk drive (HDD) dampers. From product or manufacturing design to complex tooling for progressive die stamping to part cleansing and assembly needs, we offer a comprehensive one-stop solution for metal stamping and metal fabrication. With stringent controls for production flow, on‐time delivery and cleanroom manufacturing environments down to Class 100, we deliver zero‐defect metal stamping and fabricated products that adhere to international standards. Solutions Precision 10 to 1100 ton stamping presses for various metal materials, gauges & dimensions Progressive die stamping or stage tool stamping for metal components with intricate or challenging geometries & designs CNC laser, turret punch press & wire cutting, including materials as thin as 3mm, ideal for quick turn arounds & prototyping Metal forming: roll forming, bending, shearing, shaping Robotic laser & spot welding Deburring, graining, polishing, sandblasting, hairline, auto degreasing or cleaning, laser etching for precise finishing needs Cleanroom manufacturing Class 100 to Class 100K, ultrasonic cleaning Levelling with CMM (Coordinate Measuring Machine) Complete assembly solutions including rivets, studs, brackets, NC riveting, auto tapping Various finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing), Heat treating including annealed heat treatment, quenching, hydrogen embrittlement Rubber or plastic over-molded metal Materials Various industry or specification aligned metals including various stainless steel, like SUS 304, aluminum, copper and other materials. Market Applications: Brackets Hard disk drive (HDD) dampers Washers Mounting tabs Filter frames Clips Springs Battery contacts & terminals Engine components Multimedia facilities Door latches & windows Car seats & frame structure components Office automation equipment & home appliance bracketing & structures Instrument panel shells, enclosures, cases, heat sinks, shielding cages
Description
Boyd’s experienced technical team has expertise in stamped and fabricated metal components ideal for long term and dependable performance requirements for structural components like mounting and metal brackets made from SUS 304 stainless steel to hard disk drive (HDD) dampers. From product or manufacturing design to complex tooling for progressive die stamping to part cleansing and assembly needs, we offer a comprehensive one-stop solution for metal stamping and metal fabrication. With stringent controls for production flow, on‐time delivery and cleanroom manufacturing environments down to Class 100, we deliver zero‐defect metal stamping and fabricated products that adhere to international standards. Solutions Precision 10 to 1100 ton stamping presses for various metal materials, gauges & dimensions Progressive die stamping or stage tool stamping for metal components with intricate or challenging geometries & designs CNC laser, turret punch press & wire cutting, including materials as thin as 3mm, ideal for quick turn arounds & prototyping Metal forming: roll forming, bending, shearing, shaping Robotic laser & spot welding Deburring, graining, polishing, sandblasting, hairline, auto degreasing or cleaning, laser etching for precise finishing needs Cleanroom manufacturing Class 100 to Class 100K, ultrasonic cleaning Levelling with CMM (Coordinate Measuring Machine) Complete assembly solutions including rivets, studs, brackets, NC riveting, auto tapping Various finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing), Heat treating including annealed heat treatment, quenching, hydrogen embrittlement Rubber or plastic over-molded metal Materials Various industry or specification aligned metals including various stainless steel, like SUS 304, aluminum, copper and other materials. Market Applications: Brackets Hard disk drive (HDD) dampers Washers Mounting tabs Filter frames Clips Springs Battery contacts & terminals Engine components Multimedia facilities Door latches & windows Car seats & frame structure components Office automation equipment & home appliance bracketing & structures Instrument panel shells, enclosures, cases, heat sinks, shielding cages

Suppliers

Company
Product
Description
Supplier Links
Stamped Dampers -  - Boyd
Pleasanton, CA, United States
Stamped Dampers
Stamped Dampers
Boyd’s experienced technical team has expertise in stamped and fabricated metal components ideal for long term and dependable performance requirements for structural components like mounting and metal brackets made from SUS 304 stainless steel to hard disk drive (HDD) dampers. From product or manufacturing design to complex tooling for progressive die stamping to part cleansing and assembly needs, we offer a comprehensive one-stop solution for metal stamping and metal fabrication. With stringent controls for production flow, on‐time delivery and cleanroom manufacturing environments down to Class 100, we deliver zero‐defect metal stamping and fabricated products that adhere to international standards. Solutions Precision 10 to 1100 ton stamping presses for various metal materials, gauges & dimensions Progressive die stamping or stage tool stamping for metal components with intricate or challenging geometries & designs CNC laser, turret punch press & wire cutting, including materials as thin as 3mm, ideal for quick turn arounds & prototyping Metal forming: roll forming, bending, shearing, shaping Robotic laser & spot welding Deburring, graining, polishing, sandblasting, hairline, auto degreasing or cleaning, laser etching for precise finishing needs Cleanroom manufacturing Class 100 to Class 100K, ultrasonic cleaning Levelling with CMM (Coordinate Measuring Machine) Complete assembly solutions including rivets, studs, brackets, NC riveting, auto tapping Various finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing), Heat treating including annealed heat treatment, quenching, hydrogen embrittlement Rubber or plastic over-molded metal Materials Various industry or specification aligned metals including various stainless steel, like SUS 304, aluminum, copper and other materials. Market Applications: Brackets Hard disk drive (HDD) dampers Washers Mounting tabs Filter frames Clips Springs Battery contacts & terminals Engine components Multimedia facilities Door latches & windows Car seats & frame structure components Office automation equipment & home appliance bracketing & structures Instrument panel shells, enclosures, cases, heat sinks, shielding cages

Boyd’s experienced technical team has expertise in stamped and fabricated metal components ideal for long term and dependable performance requirements for structural components like mounting and metal brackets made from SUS 304 stainless steel to hard disk drive (HDD) dampers. From product or manufacturing design to complex tooling for progressive die stamping to part cleansing and assembly needs, we offer a comprehensive one-stop solution for metal stamping and metal fabrication. With stringent controls for production flow, on‐time delivery and cleanroom manufacturing environments down to Class 100, we deliver zero‐defect metal stamping and fabricated products that adhere to international standards.

Solutions

  • Precision 10 to 1100 ton stamping presses for various metal materials, gauges & dimensions
  • Progressive die stamping or stage tool stamping for metal components with intricate or challenging geometries & designs
  • CNC laser, turret punch press & wire cutting, including materials as thin as 3mm, ideal for quick turn arounds & prototyping
  • Metal forming: roll forming, bending, shearing, shaping
  • Robotic laser & spot welding
  • Deburring, graining, polishing, sandblasting, hairline, auto degreasing or cleaning, laser etching for precise finishing needs
  • Cleanroom manufacturing Class 100 to Class 100K, ultrasonic cleaning
  • Levelling with CMM (Coordinate Measuring Machine)
  • Complete assembly solutions including rivets, studs, brackets, NC riveting, auto tapping
  • Various finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing),
  • Heat treating including annealed heat treatment, quenching, hydrogen embrittlement
  • Rubber or plastic over-molded metal

Materials

  • Various industry or specification aligned metals including various stainless steel, like SUS 304, aluminum, copper and other materials.

Market Applications:

  • Brackets
  • Hard disk drive (HDD) dampers
  • Washers
  • Mounting tabs
  • Filter frames
  • Clips
  • Springs
  • Battery contacts & terminals
  • Engine components
  • Multimedia facilities
  • Door latches & windows
  • Car seats & frame structure components
  • Office automation equipment & home appliance bracketing & structures
  • Instrument panel shells, enclosures, cases, heat sinks, shielding cages
Supplier's Site

Technical Specifications

  Boyd
Product Category Stamping Services
Product Name Stamped Dampers
Company Information Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
Unlock Full Specs
to access all available technical data

Similar Products

Stamping -  - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Company Information Keystone has diverse manufacturing base that is available for you for specific, non standard designs. This manufacturing base and our state of the art tooling and engineering staff, is what makes Keystone the market leader in Electronic Hardware and interconnect components.
Stamping Capabilities Blanking / Piercing; Fourslide / Multislide Stamping; Progressive Dies
Secondary Operations CNC Machining; Drilling / Tapping; Toolmaking
View Details
Stamping -  - MP Metal Products
MP Metal Products
Specs
Company Information M. P. Metal Products offers value added services, including stamping, press braking, slitting, inline piercing & punching. Gages range from 0.005" to 0.165", & widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes.
Stamping Capabilities Progressive Dies
Secondary Operations Anodizing; Black Oxide; Drilling / Tapping; Electroplating; Grinding; Painting / Powder Coating; Toolmaking
View Details
Stamping, Panels and Enclosures -  - Isotech, Inc.
Specs
Company Information Located outside of Philadelphia in Hatfield, Pennsylvania, Isotech is a manufacturer’s representative and distributor of proprietary mechanical and electromechanical products to the industrial, medical and military OEM and in-plant markets. With an extensive line of products, Isotech offers solutions to compliment both standard and atypical linear motion, fabrication, marking, and motion control applications.
Stamping Capabilities Deep Drawing; Fourslide / Multislide Stamping; Progressive Dies
Secondary Operations Anodizing; CNC Machining; Drilling / Tapping; Heat Treating / Stress Relieving; Water / Abrasive Jet Cutting; Welding; Painting / Powder Coating; Silk Screening & Pad Printing; Coiling / Spring Making; Toolmaking
View Details
OEP Stamping -  - Oren Elliott Products, Inc.
Oren Elliott Products, Inc.
Specs
Company Information The most fundamental aspect of our corporate culture is an emphasis on customer service in the three areas most crucial to companies outsourcing stamping work: Quality, delivery, and price.
Stamping Capabilities Blanking / Piercing; Fine Blanking; Progressive Dies
Secondary Operations Anodizing; CNC Machining; Drilling / Tapping; Grinding; Heat Treating / Stress Relieving; Welding; Toolmaking
View Details