Boyd
DC Brushless Fans (BLDC)
PSAD15010BH
Description
FAN 12VDC 50X10.6MM TACH
Request a Quote
Email Supplier
Datasheet
Description
FAN 12VDC 50X10.6MM TACH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59-PSAD15010BH-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
16.1 SCFM (27.37 m³/hr)
|
|
Maximum Static Pressure
|
0.2030 in H2O (0.3793 Torr)
|
|
Maximum Sound Level
|
36 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
64 SCFM (109 m³/hr)
Maximum Sound Level
49 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details