Boyd
Heatsinks
PF758G
Description
Heatsink Sliding
Request a Quote
Email Supplier
Description
Heatsink Sliding
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
7124285 |
|
Product Name
|
Heatsinks |
|
L
|
11 mm (0.4331 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.2500 °C / W
View Details
2 suppliers
L
40 to 70 mm (1.57 to 2.76 inch)
W
40 to 70 mm (1.57 to 2.76 inch)
H
10 to 25 mm (0.3937 to 0.9843 inch)
View Details
W
190 mm (7.48 inch)
H
89 mm (3.5 inch)
Material
Aluminum; AL6063-T5
View Details