Boyd
DC Brushless Fans (BLDC)
PEAD19225BH-P000
Description
FAN 12VDC 92x25.4MM
Request a Quote
Email Supplier
Datasheet
Description
FAN 12VDC 92x25.4MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59-PEAD19225BH-P000-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
107 SCFM (181 m³/hr)
|
|
Maximum Static Pressure
|
0.4500 in H2O (0.8407 Torr)
|
|
Maximum Sound Level
|
51 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
171 SCFM (290 m³/hr)
Blower/Fan Type
Axial Fan
View Details