FAN 12VDC 80X38MM PWM/TACH
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 59-PEAD18038BH-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 134 SCFM (229 m³/hr) |
| Maximum Static Pressure | 1.97 in H2O (3.68 Torr) |
| Maximum Sound Level | 65.5 dbA |
| Nominal Voltage | 12 volts |