Boyd
DC Brushless Fans (BLDC)
PAAD15015BB-YKC4
Description
FAN 12VDC 50x15MM
Request a Quote
Email Supplier
Datasheet
Description
FAN 12VDC 50x15MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59-PAAD15015BB-YKC4-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
12.3 SCFM (20.91 m³/hr)
|
|
Maximum Static Pressure
|
0.2110 in H2O (0.3942 Torr)
|
|
Maximum Sound Level
|
39.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.8 SCFM (127 m³/hr)
Maximum Sound Level
55 dbA
View Details