Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
BOYD
MAX02NG -- THERMAL ACCESSORIES
Boyd
Thermal Accessories
MAX02NG
Description
MAX CLIP TO-220/MAX220 LOW-FORCE
ODG (Origin Data Global)
Done
Description
MAX CLIP TO-220/MAX220 LOW-FORCE
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Thermal Accessories
MAX02NG
Thermal Accessories
MAX02NG
MAX CLIP TO-220/MAX220 LOW-FORCE
MAX CLIP TO-220/MAX220 LOW-FORCE
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Electronic Cooling Fans
Product Number
MAX02NG
Product Name
Thermal Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PF33000T12LGSL2
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
STEGO
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego
01860.0-04
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C6015M05BPLP1b-9
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.4 dbA
View Details
Rosenberg USA
Backward Curved Fan
N88-28052
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2200 SCFM (3739 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details