HP-CWS-R06-250-N -- HP-CWS-R08-100-N BOYD
Boyd
Hp-Cws-R08-100-N Boyd
HP-CWS-R06-250-N
Description
HP-CWS-R08-100-N
Description
HP-CWS-R08-100-N
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
92AH1580 |
|
Product Name
|
Hp-Cws-R08-100-N Boyd |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure
0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
74 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details