HP-CWS-R05-200-N -- HP-CWS-R03-100-N BOYD
Boyd
Hp-Cws-R03-100-N Boyd
HP-CWS-R05-200-N
Description
HP-CWS-R03-100-N
Description
HP-CWS-R03-100-N
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
92AH1573 |
|
Product Name
|
Hp-Cws-R03-100-N Boyd |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Maximum Sound Level
43 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
460 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details