Reliable, high-performance battery materials are essential as demand for electric vehicles (EVs) surges. Boyd’s new EV battery materials test lab offers a faster, more comprehensive material testing solution to meet this demand. Unlike companies that rely on third-party test houses, which takes weeks or months to complete, we streamline the testing process. Boyd consolidates all necessary EV battery material tests in one place. We’re unique in that we test individual EV battery materials and we test different EV battery material combinations. This approach saves valuable time and delivers more reliable results, giving our customers the confidence to move forward faster and more accurately.
Traditional test houses and individual material testing facilities delay progress. This requires coordination between multiple parties to complete a full suite of material tests. It does not demonstrate how different materials work together, but infers how they may work together by evaluating how individual material test data may perform when combined. This fragmented approach undermines accuracy, extends lead times, slows development cycles, and complicates the transition from concept to production.
Boyd consolidates all EV battery material tests into a single facility. We test various material combinations to demonstrate how they will perform together. We can also test individual materials as our customers need. Boyd’s EV battery material test lab provides our customers with streamlined testing processes, reduced timelines, improved accuracy, and comprehensive data. Our tests are structured to simulate highly varying real-world environmental conditions and safety challenges. Some of the key tests we perform include:
Measures a material’s ability to conduct heat, from 50°C to 800°C, ensuring batteries can handle extreme conditions. Thermal performance is critical for minimizing risks during high-energy events like thermal runaway.
Simulates extreme fire scenarios, heating one side of materials to 900°C to 1100°C while keeping the opposite side below 300°C. This test demonstrates how materials maintain structural integrity and resist blasts in fire-related incidents.
Evaluates how materials withstand rapid temperature changes, cycling between hot and cold sides to assess thermal performance in rapidly changing environments.
Tests a material’s ability to resist electrical breakdown, to assess safety and durability against electrical and spark voltage energy. Effective dielectric properties also contribute to containing blast-related energy surges.
Checks for moisture ingress that could compromise material integrity, ensuring long-term reliability in humid or wet conditions. Materials with robust resistance to moisture are less prone to failure
| Boyd | |
|---|---|
| Product Category | Material Testing Services |
| Product Name | EV Battery Materials Test Lab |
| Company Information | Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible. |