AS568-007 BUNA N -- BUNA N NITRILE O-RING BOYD
Boyd
Buna N Nitrile O-Ring Boyd
AS568-007 BUNA N
Description
BUNA N NITRILE O-RING
Description
BUNA N NITRILE O-RING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
92AH0817 |
|
Product Name
|
Buna N Nitrile O-Ring Boyd |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1447 SCFM (2460 m³/hr)
Maximum Sound Level
78 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details