Boyd Aircraft Insulation

Description
SOLIMIDE® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The lightweight, fire resistant, open cell foam provides excellent thermal and acoustic capabilities, is self-supporting, is effective across a wide temperature range and meets various industry and OEM specifications like FAR25.856, BMS8-300 and AIMS 04-14-004. This advanced aircraft insulation technology provides enhanced passenger safety, improved fuel efficiency, increased aircraft availability, greater acoustic comfort, and easier installation and maintenance. The performance enhancements result in a lower total cost of ownership for aircraft OEMs, passenger and cargo airline organizations, and maintenance, repair and overhaul service providers. Solutions Outstanding thermal and acoustic qualities Lightweight and non-toxic Meets FAR 25.856(a) fire resistance Low off-gassing with no formaldehyde Very low smoke when exposed to flame Heat and pressure formable Flexible at cryogenic temperatures Does not support microbial growth Does not emit particles into the air Resists water and humidity absorption Durable to maintain shape integrity Attach hook and loop for easy installation and repair Advanced longevity & durability compared to competing products like fiberglass Flame barrier Customized solutions for unique challenges Materials The SOLIMIDE® polyimide family of foams includes HT-340, AC-550, AC-550H, CC-306, TA-301, and AC-530. The products have different weights and optimal temperature use ranges, making each product unique to its end use application. Market Applications The open cell foam is ideal for airplane fuselage insulation, galleys, doors, ceilings, bays, tubing, gaskets, duct insulation for OBIGGS (on-board inert gas generation), NGS (nitrogen generation system, ECS (environmental control system) and specialty space and defense applications.
Description
SOLIMIDE® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The lightweight, fire resistant, open cell foam provides excellent thermal and acoustic capabilities, is self-supporting, is effective across a wide temperature range and meets various industry and OEM specifications like FAR25.856, BMS8-300 and AIMS 04-14-004. This advanced aircraft insulation technology provides enhanced passenger safety, improved fuel efficiency, increased aircraft availability, greater acoustic comfort, and easier installation and maintenance. The performance enhancements result in a lower total cost of ownership for aircraft OEMs, passenger and cargo airline organizations, and maintenance, repair and overhaul service providers. Solutions Outstanding thermal and acoustic qualities Lightweight and non-toxic Meets FAR 25.856(a) fire resistance Low off-gassing with no formaldehyde Very low smoke when exposed to flame Heat and pressure formable Flexible at cryogenic temperatures Does not support microbial growth Does not emit particles into the air Resists water and humidity absorption Durable to maintain shape integrity Attach hook and loop for easy installation and repair Advanced longevity & durability compared to competing products like fiberglass Flame barrier Customized solutions for unique challenges Materials The SOLIMIDE® polyimide family of foams includes HT-340, AC-550, AC-550H, CC-306, TA-301, and AC-530. The products have different weights and optimal temperature use ranges, making each product unique to its end use application. Market Applications The open cell foam is ideal for airplane fuselage insulation, galleys, doors, ceilings, bays, tubing, gaskets, duct insulation for OBIGGS (on-board inert gas generation), NGS (nitrogen generation system, ECS (environmental control system) and specialty space and defense applications.

Suppliers

Company
Product
Description
Supplier Links
Aircraft Insulation -  - Boyd
Pleasanton, CA, United States
Aircraft Insulation
Aircraft Insulation
SOLIMIDE® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The lightweight, fire resistant, open cell foam provides excellent thermal and acoustic capabilities, is self-supporting, is effective across a wide temperature range and meets various industry and OEM specifications like FAR25.856, BMS8-300 and AIMS 04-14-004. This advanced aircraft insulation technology provides enhanced passenger safety, improved fuel efficiency, increased aircraft availability, greater acoustic comfort, and easier installation and maintenance. The performance enhancements result in a lower total cost of ownership for aircraft OEMs, passenger and cargo airline organizations, and maintenance, repair and overhaul service providers. Solutions Outstanding thermal and acoustic qualities Lightweight and non-toxic Meets FAR 25.856(a) fire resistance Low off-gassing with no formaldehyde Very low smoke when exposed to flame Heat and pressure formable Flexible at cryogenic temperatures Does not support microbial growth Does not emit particles into the air Resists water and humidity absorption Durable to maintain shape integrity Attach hook and loop for easy installation and repair Advanced longevity & durability compared to competing products like fiberglass Flame barrier Customized solutions for unique challenges Materials The SOLIMIDE® polyimide family of foams includes HT-340, AC-550, AC-550H, CC-306, TA-301, and AC-530. The products have different weights and optimal temperature use ranges, making each product unique to its end use application. Market Applications The open cell foam is ideal for airplane fuselage insulation, galleys, doors, ceilings, bays, tubing, gaskets, duct insulation for OBIGGS (on-board inert gas generation), NGS (nitrogen generation system, ECS (environmental control system) and specialty space and defense applications.

SOLIMIDE® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The lightweight, fire resistant, open cell foam provides excellent thermal and acoustic capabilities, is self-supporting, is effective across a wide temperature range and meets various industry and OEM specifications like FAR25.856, BMS8-300 and AIMS 04-14-004. This advanced aircraft insulation technology provides enhanced passenger safety, improved fuel efficiency, increased aircraft availability, greater acoustic comfort, and easier installation and maintenance. The performance enhancements result in a lower total cost of ownership for aircraft OEMs, passenger and cargo airline organizations, and maintenance, repair and overhaul service providers.

Solutions

  • Outstanding thermal and acoustic qualities
  • Lightweight and non-toxic
  • Meets FAR 25.856(a) fire resistance
  • Low off-gassing with no formaldehyde
  • Very low smoke when exposed to flame
  • Heat and pressure formable
  • Flexible at cryogenic temperatures
  • Does not support microbial growth
  • Does not emit particles into the air
  • Resists water and humidity absorption
  • Durable to maintain shape integrity
  • Attach hook and loop for easy installation and repair
  • Advanced longevity & durability compared to competing products like fiberglass
  • Flame barrier
  • Customized solutions for unique challenges

Materials

The SOLIMIDE® polyimide family of foams includes HT-340, AC-550, AC-550H, CC-306, TA-301, and AC-530. The products have different weights and optimal temperature use ranges, making each product unique to its end use application.

Market Applications

The open cell foam is ideal for airplane fuselage insulation, galleys, doors, ceilings, bays, tubing, gaskets, duct insulation for OBIGGS (on-board inert gas generation), NGS (nitrogen generation system, ECS (environmental control system) and specialty space and defense applications.

Supplier's Site

Technical Specifications

  Boyd
Product Category Foams and Foam Materials
Product Name Aircraft Insulation
Type OpenCell; Flexible; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Flame retardant low density soft and firm silicone sponge rubber foam sheets in various sizes in white, gray, and black - SA700-400 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Carbon-Based Microwave Absorbers - 320 Series - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type OpenCell; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Applications EMI Shielding
View Details
Closed-cell Polyurethane Dielectric Foam Material - LAST-A-FOAM® RF-2204 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Thermal Insulation - 636268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foam
Material / Composition Gold
Features & Approvals Thermal Insulation
View Details