FAN 12VDC 92X25MM LOCK ROTOR
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 59-9225H12B-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 50 SCFM (84.99 m³/hr) |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) |
| Maximum Sound Level | 35 dbA |
| Nominal Voltage | 12 volts |