Boyd Insulating Cover; Insulator Body Material Boyd 8903NWG

Description
INSULATING COVER; Insulator Body Material:Nylon (Polyamide); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
INSULATING COVER; Insulator Body Material:Nylon (Polyamide); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Cover; Insulator Body Material Boyd - 18M8292 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Cover; Insulator Body Material Boyd
18M8292
Insulating Cover; Insulator Body Material Boyd 18M8292
INSULATING COVER; Insulator Body Material:Nylon (Polyamide); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

INSULATING COVER; Insulator Body Material:Nylon (Polyamide); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 18M8292
Product Name Insulating Cover; Insulator Body Material Boyd
Unlock Full Specs
to access all available technical data

Similar Products

Phase change thermal interface materials for high power LED and computer - SP205A-50 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive, Heat Resistant Epoxy - EP21TCHT-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 655986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
View Details