Boyd
DC Brushless Fans (BLDC)
8038H12B-PD1
Description
FAN 12VDC 80X38MM
Request a Quote
Email Supplier
Datasheet
Description
FAN 12VDC 80X38MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59-8038H12B-PD1-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
65.2 SCFM (111 m³/hr)
|
|
Maximum Static Pressure
|
0.4300 in H2O (0.8034 Torr)
|
|
Maximum Sound Level
|
49.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level
39.16 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details