Boyd Bushing, Shoulder Washers 7721-7PPSG

Description
"#4 Shoulder Washer 0.072"" (1.83mm) Thick Polyphenylene Sulfide, Glass Filled"
Request a Quote Datasheet
Description
"#4 Shoulder Washer 0.072"" (1.83mm) Thick Polyphenylene Sulfide, Glass Filled"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushing, Shoulder Washers - HS418-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
HS418-ND
Bushing, Shoulder Washers HS418-ND
"#4 Shoulder Washer 0.072"" (1.83mm) Thick Polyphenylene Sulfide, Glass Filled"

"#4 Shoulder Washer 0.072"" (1.83mm) Thick Polyphenylene Sulfide, Glass Filled"

Buy Now Datasheet
Bushing, Shoulder Washers - 7721-7PPSG - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
7721-7PPSG
Bushing, Shoulder Washers 7721-7PPSG
INSULATING SHOULDER WASHER

INSULATING SHOULDER WASHER

Supplier's Site Datasheet
Insulating Shoulder Washer, RoHS compliant version - 70115170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insulating Shoulder Washer, RoHS compliant version
70115170
Insulating Shoulder Washer, RoHS compliant version 70115170
Features: 40% Glass-Filled Polyphenylene Sulfide (PPS) Material Chemically Inert — No Known Solvents Under 200°C (392°F) Maximum Recommended Service Temperature of 260°C (500°F) Recommended Torque is 0.452 Nm (4 Inch-Pounds) Design Allows Insertion in the Tab of a TO-220 Fits #4 Screw

Features:

  • 40% Glass-Filled Polyphenylene Sulfide (PPS) Material
  • Chemically Inert — No Known Solvents Under 200°C (392°F)
  • Maximum Recommended Service Temperature of 260°C (500°F)
  • Recommended Torque is 0.452 Nm (4 Inch-Pounds)
  • Design Allows Insertion in the Tab of a TO-220
  • Fits #4 Screw
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Washers Washers Washers
Product Number HS418-ND 7721-7PPSG 70115170
Product Name Bushing, Shoulder Washers Bushing, Shoulder Washers Insulating Shoulder Washer, RoHS compliant version
Material Polyphenylene Sulfide, Glass Filled Polyphenylene Sulfide, Glass Filled Plastic
Number Size No. 4 No. 4; No. 10
Inside Diameter 0.116 inch (2.946 mm) 0.135 inch (3.430 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 7976074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.669 inch (17.000 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details