Boyd Mounting Pad; Thickness Boyd 7717-7NG

Description
MOUNTING PAD; Thickness:3.18mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
MOUNTING PAD; Thickness:3.18mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Pad; Thickness Boyd - 18M8264 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Pad; Thickness Boyd
18M8264
Mounting Pad; Thickness Boyd 18M8264
MOUNTING PAD; Thickness:3.18mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.35mm RoHS Compliant: Yes

MOUNTING PAD; Thickness:3.18mm; Conductive Material:Acrylic Polymer; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:-; External Width:-; Product Range:-; Body Material:Nylon; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 18M8264
Product Name Mounting Pad; Thickness Boyd
Unlock Full Specs
to access all available technical data

Similar Products

Heat sink putty for the consumer electronics industry - SE500AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally conductive, electrically insulative epoxy - Supreme 11ANHT-2 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
View Details
Thermal Grease - 2065710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Syringe; Grease, Paste
Thermal Conductivity 6 W/m-K (3.47 BTU-ft/hr-ft²-F)
View Details