Boyd Heat Sink; Packages Cooled Boyd 7025B-MTG

Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:6.8 C/W; EXTERNAL HEIGHT - METRIC:29MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24.13MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; COLOUR:BLACKROHS COMPLIANT: YES
Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:6.8 C/W; EXTERNAL HEIGHT - METRIC:29MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24.13MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; COLOUR:BLACKROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Packages Cooled Boyd - 29AC0895 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Packages Cooled Boyd
29AC0895
Heat Sink; Packages Cooled Boyd 29AC0895
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:6.8 C/W; EXTERNAL HEIGHT - METRIC:29MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24.13MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; COLOUR:BLACKROHS COMPLIANT: YES

HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:6.8 C/W; EXTERNAL HEIGHT - METRIC:29MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24.13MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; COLOUR:BLACKROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 29AC0895
Product Name Heat Sink; Packages Cooled Boyd
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details