Boyd Unclassified - 7024B-MTG 7024B-MTG

Description
Manufacturer: Aavid Thermalloy Win Source Part Number: 907771-7024B-MTG Features: Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical Package: Bulk Family Name: 7024 Categories: Fans ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8473.30.5100
Request a Quote Datasheet
Description
Manufacturer: Aavid Thermalloy Win Source Part Number: 907771-7024B-MTG Features: Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical Package: Bulk Family Name: 7024 Categories: Fans ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8473.30.5100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 7024B-MTG - 907771-7024B-MTG - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 7024B-MTG
907771-7024B-MTG
Unclassified - 7024B-MTG 907771-7024B-MTG
Manufacturer: Aavid Thermalloy Win Source Part Number: 907771-7024B-MTG Features: Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical Package: Bulk Family Name: 7024 Categories: Fans ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8473.30.5100

Manufacturer: Aavid Thermalloy
Win Source Part Number: 907771-7024B-MTG
Features: Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical
Package: Bulk
Family Name: 7024
Categories: Fans
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8473.30.5100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 907771-7024B-MTG
Product Name Unclassified - 7024B-MTG
Unlock Full Specs
to access all available technical data