Boyd Heat Sink; Packages Cooled Boyd 7023B-MTG

Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:4.4 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; PRODUCT RANGE:-ROHS COMPLIANT: YES
Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:4.4 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; PRODUCT RANGE:-ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Packages Cooled Boyd - 29AC0887 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Packages Cooled Boyd
29AC0887
Heat Sink; Packages Cooled Boyd 29AC0887
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:4.4 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; PRODUCT RANGE:-ROHS COMPLIANT: YES

HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:4.4 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:48.26MM; EXTERNAL LENGTH - METRIC:24MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM; PRODUCT RANGE:-ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 29AC0887
Product Name Heat Sink; Packages Cooled Boyd
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
DC Brushless Fans (BLDC) - FAD1-06020CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA60000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details