Boyd Heat Sinks 7021B-MTG

Description
Heat Sink TO-220 Aluminum 6.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 6.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7021B-MTG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7021B-MTG-ND
Heat Sinks 7021B-MTG-ND
Heat Sink TO-220 Aluminum 6.0W @ 50°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99R8257 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8257
Heat Sink; Thermal Resistance Boyd 99R8257
HEAT SINK; Thermal Resistance:6.8°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:36.83mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6.8°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:36.83mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7021B-MTG-ND 99R8257
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 6.8 °C / W 6.8 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 7500885 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 21 mm (0.8268 inch)
W 21 mm (0.8268 inch)
H 9 mm (0.3543 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details