647064 -- AAVID PURLEY 2U HSK(GP) BOYD
Boyd
Aavid Purley 2U Hsk(Gp) Boyd
647064
Description
Aavid Purley 2U HSK(GP)
Description
Aavid Purley 2U HSK(GP)
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
92AH2282 |
|
Product Name
|
Aavid Purley 2U Hsk(Gp) Boyd |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
152 SCFM (258 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level
32.4 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
112 SCFM (191 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details