Boyd Heat Sink; Packages Cooled Boyd 6399BG

Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:3.3 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:41.91MM; EXTERNAL LENGTH - METRIC:25.4MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES
Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:3.3 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:41.91MM; EXTERNAL LENGTH - METRIC:25.4MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Packages Cooled Boyd - 29AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Packages Cooled Boyd
29AC0677
Heat Sink; Packages Cooled Boyd 29AC0677
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:3.3 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:41.91MM; EXTERNAL LENGTH - METRIC:25.4MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES

HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:3.3 C/W; EXTERNAL HEIGHT - METRIC:50MM; EXTERNAL WIDTH - METRIC:41.91MM; EXTERNAL LENGTH - METRIC:25.4MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 29AC0677
Product Name Heat Sink; Packages Cooled Boyd
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2557305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 12 volts
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details