Boyd Heat Sinks 6396BG

Description
Heat Sink TO-220, TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6396BG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6396BG-ND
Heat Sinks 6396BG-ND
Heat Sink TO-220, TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical

Heat Sink TO-220, TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heatsinks - 7124279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124279
Heatsinks 7124279
Extruded Heatsink large radial fins.

Extruded Heatsink large radial fins.

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 99K0083 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99K0083
Heat Sink; Thermal Resistance Boyd 99K0083
HEAT SINK; Thermal Resistance:5.6°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.9mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.6°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.9mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 6396BG-ND 7124279 99K0083
Product Name Heat Sinks Heatsinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 5.6 °C / W 5.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 263251 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 35 mm (1.38 inch)
H 20 mm (0.7874 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details