Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level
Low cost clip on style heat sink featuring a locking tab.
HEAT SINK; Thermal Resistance:23°C/W; Packages Cooled:TO-220; External Width - Metric:20.32mm; External Height - Metric:24.99mm; External Length - Metric:6.81mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:25mmRoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 6043BG-ND | 6043BG | 50R9045 |
| Product Name | Heat Sinks | Board Level Heat Sink | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | ||
| Mounting | Clips | Clips | |
| Thermal Resistance | 23 °C / W | 23 °C / W | 23 °C / W |
| Material | Aluminum | Aluminum; Aluminium |