Boyd Heat Sinks 6021BG

Description
HEATSINK TO-220 TABS BLACK
Datasheet
Description
HEATSINK TO-220 TABS BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6021BG - ODG (Origin Data Global)
Shenzhen, China
Heat Sinks
6021BG
Heat Sinks 6021BG
HEATSINK TO-220 TABS BLACK

HEATSINK TO-220 TABS BLACK

Supplier's Site Datasheet
Heat Sink; Packages Cooled Boyd - 26AC8399 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Packages Cooled Boyd
26AC8399
Heat Sink; Packages Cooled Boyd 26AC8399
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:12.5 C/W; EXTERNAL HEIGHT - METRIC:29.97MM; EXTERNAL WIDTH - METRIC:24.38MM; EXTERNAL LENGTH - METRIC:12.7MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES

HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:12.5 C/W; EXTERNAL HEIGHT - METRIC:29.97MM; EXTERNAL WIDTH - METRIC:24.38MM; EXTERNAL LENGTH - METRIC:12.7MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 6021BG 26AC8399
Product Name Heat Sinks Heat Sink; Packages Cooled Boyd
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers