Boyd Heat Sinks 576802B03100G

Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS341-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS341-ND
Heat Sinks HS341-ND
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level

Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level

Buy Now Datasheet
Heatsinks - 7124232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124232
Heatsinks 7124232
Heatsink 4 spring clip Horrizontal mount

Heatsink 4 spring clip Horrizontal mount

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 80K7974 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
80K7974
Heat Sink; Thermal Resistance Boyd 80K7974
HEAT SINK; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS341-ND 7124232 80K7974
Product Name Heat Sinks Heatsinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket Clips; Clip
Thermal Resistance 27.3 °C / W 27.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846721 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 16 mm (0.6299 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details