Boyd Heatsinks 575002B00000G

Description
AAVID THERMALLOY 575002B00000G Heatsink
Request a Quote Datasheet
Description
AAVID THERMALLOY 575002B00000G Heatsink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 7124190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124190
Heatsinks 7124190
AAVID THERMALLOY 575002B00000G Heatsink

AAVID THERMALLOY 575002B00000G Heatsink

Supplier's Site
Heat Sinks - 575002B00000-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 7124190 575002B00000-ND
Product Name Heatsinks Heat Sinks
L 30 mm (1.18 inch)
W 25.4 mm (1 inch)
H 12.7 mm (0.5000 inch)
Mounting Pcb through hole Holes; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2342520 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 75 mm (2.95 inch)
W 88 mm (3.46 inch)
H 35 mm (1.38 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details