Boyd Heat Sink; Packages Cooled Boyd 573100D00010

Description
HEAT SINK; Packages Cooled:DPAK / TO-252; Thermal Resistance:15°C/W; External Height - Imperial:0.4"; External Height - Metric:10.16mm; External Width - Imperial:0.315"; External Width - Metric:8mm; External Length - Imperial:0.9" RoHS Compliant: No
Description
HEAT SINK; Packages Cooled:DPAK / TO-252; Thermal Resistance:15°C/W; External Height - Imperial:0.4"; External Height - Metric:10.16mm; External Width - Imperial:0.315"; External Width - Metric:8mm; External Length - Imperial:0.9" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Packages Cooled Boyd - 02E7988 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Packages Cooled Boyd
02E7988
Heat Sink; Packages Cooled Boyd 02E7988
HEAT SINK; Packages Cooled:DPAK / TO-252; Thermal Resistance:15°C/W; External Height - Imperial:0.4"; External Height - Metric:10.16mm; External Width - Imperial:0.315"; External Width - Metric:8mm; External Length - Imperial:0.9" RoHS Compliant: No

HEAT SINK; Packages Cooled:DPAK / TO-252; Thermal Resistance:15°C/W; External Height - Imperial:0.4"; External Height - Metric:10.16mm; External Width - Imperial:0.315"; External Width - Metric:8mm; External Length - Imperial:0.9" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 02E7988
Product Name Heat Sink; Packages Cooled Boyd
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details